Hubbell Wiring Device-Kellems Wire Marker Sleeve 38341

Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Wire Marker Sleeve
38341
Wire Marker Sleeve 38341
CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

CLIP TYPE; POLYAMIDE 6/6 MATERIAL; YELLOW COLOR; 16 TO 14 AWG WIRE SIZE; L LEGEND; BLACK LEGEND COLOR; 300 QUANTITY; 1.5 TO 2.5 SQ MM WIRE DIAMETER; CAB 3[R] BRAND; OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Protective Sleeving
Product Number 38341
Product Name Wire Marker Sleeve
Material Nylon® / Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Sleeves - 1811991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details