Hubbell Wiring Device-Kellems Straight Blade Power Receptacle 3801

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3801 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Receptacle
3801
Straight Blade Power Receptacle 3801
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;

SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 6-30R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC VOLTAGE RATING; FLUSH MOUNTING; 30 AMPERE CURRENT RATING;

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3801
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3-135-295-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Quick Connect - 0.189" (4.8mm)
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details