Hubbell Incorporated Clock/Display Receptacle 3799GS

Description
SINGLE DISPLAY TYPE SMOOTH BRUSHED STAINLESS COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT. BRAND MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Datasheet
Description
SINGLE DISPLAY TYPE SMOOTH BRUSHED STAINLESS COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT. BRAND MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Display Receptacle - 3799GS - Hubbell Incorporated
Orange, CT, USA
Clock/Display Receptacle
3799GS
Clock/Display Receptacle 3799GS
SINGLE DISPLAY TYPE SMOOTH BRUSHED STAINLESS COLOR 5-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT. BRAND MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
  • SINGLE DISPLAY TYPE
  • SMOOTH BRUSHED STAINLESS COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BRYANT. BRAND
  • MATERIAL MOLDED NYLON BODY, STAINLESS STEEL PLATE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3799GS
Product Name Clock/Display Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers