Hubbell Incorporated Pin and Sleeve Receptacle with Disconnect 360SMI4W

Description
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 120 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
Datasheet
Description
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 120 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - 360SMI4W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle with Disconnect
360SMI4W
Pin and Sleeve Receptacle with Disconnect 360SMI4W
MECHANICALLY INTERLOCKED TYPE VALOX[R] MATERIAL 3 WIRE(S) 120 VAC VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT 1-1/4 INCH NPT CONDUIT TOP HUB TYPE WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE EXTRA POLE GROUNDING STYLE BRYANT[R] BRAND APPLICABLE STANDARD IEC 309 APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR APPROVAL UL 508, CSA 22.2
  • MECHANICALLY INTERLOCKED TYPE
  • VALOX[R] MATERIAL
  • 3 WIRE(S)
  • 120 VAC VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • 1-1/4 INCH NPT CONDUIT TOP HUB TYPE
  • WATER TIGHT HINGED SPRING DOOR WITH PIN, GASKETED, PADLOCKABLE
  • EXTRA POLE GROUNDING STYLE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD IEC 309
  • APPLICATION INDUSTRIAL CONTROL, MANUAL MOTOR
  • APPROVAL UL 508, CSA 22.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 360SMI4W
Product Name Pin and Sleeve Receptacle with Disconnect
Power Type AC Power Connector
Device Type Receptacle
Type / Features Corrosion Resistant; Dust Proof; Watertight; Moisture or Oil Resistant
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-107-474 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details