Hubbell Incorporated Locking Device Connector 3523

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5 WIRE(S) UL APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5 WIRE(S) UL APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 3523 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
3523
Locking Device Connector 3523
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR 5 WIRE(S) UL APPROVAL 120/208 VAC STAR 3 PHASE VOLTAGE RATING 20 AMPERE CURRENT RATING NON GROUNDING 4 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.62 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 5 WIRE(S)
  • UL APPROVAL
  • 120/208 VAC STAR 3 PHASE VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NON GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.62 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3523
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Straight Inlet - A31S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers