Hubbell Incorporated Locking Device Receptacle 3520BRY

Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet
Description
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 3520BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Receptacle
3520BRY
Locking Device Receptacle 3520BRY
SINGLE LOCKING TYPE MOLDED UREA FACE MATERIAL BLACK COLOR 5 WIRE(S) UL APPROVAL 120/208 V STAR 3 PHASE VOLTAGE RATING FLUSH MOUNTING 20 AMPERE CURRENT RATING GROUNDING 4 POLE(S) ARC RESISTANT BACK WIRING 1.56 INCH FACE OUTER DIAMETER TECH SPEC[R] BRAND
  • SINGLE LOCKING TYPE
  • MOLDED UREA FACE MATERIAL
  • BLACK COLOR
  • 5 WIRE(S)
  • UL APPROVAL
  • 120/208 V STAR 3 PHASE VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • ARC RESISTANT
  • BACK WIRING
  • 1.56 INCH FACE OUTER DIAMETER
  • TECH SPEC[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3520BRY
Product Name Locking Device Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Mounting Style Flush
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L15-20P Locking Device - Q-842 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP67 Watertight Angled Receptacle - F44.67A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details