Hubbell Incorporated Locking Device Connector 3433

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 3433 - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
3433
Locking Device Connector 3433
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 4 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 120/208 VAC STAR 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 4 POLE(S) IMPACT/CHEMICAL RESISTANT 0.625 TO 1.15 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 4 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 120/208 VAC STAR 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 4 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.625 TO 1.15 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3433
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA; CE
Phase Three
Voltage Rating 120/208V
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof 15° Angled Receptacle - F52S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
3-Prong Straight Plug, 15 Amp 125 Volt 5-15P Orange - 4521 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details