Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3402

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA X 1-15/32 INCH L
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA X 1-15/32 INCH L
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3402 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3402
Liquidtight Flexible Conduit Connector 3402
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE OVERALL SIZE 1-3/16 INCH DIA X 1-15/32 INCH L
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL (BODY/NUT) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT AND TYPE B LIQUIDTIGHT FLEXIBLE NON-METALLIC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 200 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • OVERALL SIZE 1-3/16 INCH DIA X 1-15/32 INCH L
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3402
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.4331 inch (11 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details