Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3401

Description
STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet
Description
STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3401 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3401
Liquidtight Flexible Conduit Connector 3401
STRAIGHT TYPE STEEL MATERIAL FLEXIBLE METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 200 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON-INSULATED THROAT TYPE RACO[R] BRAND CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L THREAD SIZE 1/2 INCH-14 TPI APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
  • STRAIGHT TYPE
  • STEEL MATERIAL
  • FLEXIBLE METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 200 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • RACO[R] BRAND
  • CONNECTOR SIZE 1-1/16 INCH DIA X 1-29/64 INCH L
  • THREAD SIZE 1/2 INCH-14 TPI
  • APPLICATION HAZARDOUS LOCATION, OUTDOOR/INDOOR LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3401
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details