Hubbell Electrical Products Liquidtight Flexible Conduit Connector 3401-8

Description
STRAIGHT TYPE STEEL/MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON 15 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON INSULATED THROAT TYPE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE STEEL/MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON 15 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON INSULATED THROAT TYPE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - 3401-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Liquidtight Flexible Conduit Connector
3401-8
Liquidtight Flexible Conduit Connector 3401-8
STRAIGHT TYPE STEEL/MALLEABLE IRON MATERIAL LIQUID TIGHT CONDUIT/CORD USED ON 15 PER CARTON STANDARD PACKAGE 3/8 INCH TRADE SIZE NON INSULATED THROAT TYPE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • STEEL/MALLEABLE IRON MATERIAL
  • LIQUID TIGHT CONDUIT/CORD USED ON
  • 15 PER CARTON STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • NON INSULATED THROAT TYPE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3401-8
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details