Hubbell Incorporated Locking Device Plug 3331

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - 3331 - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
3331
Locking Device Plug 3331
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL 94/498, CSA C22.2, CE APPROVAL 125/250 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING NON-GROUNDING 3 POLE(S) IMPACT/CHEMICAL RESISTANT 0.3 TO 0.95 INCH CORD SIZE OPERATING TEMPERATURE -40 TO 60 DEG C
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL 94/498, CSA C22.2, CE APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • NON-GROUNDING
  • 3 POLE(S)
  • IMPACT/CHEMICAL RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • OPERATING TEMPERATURE -40 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 3331
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; CE
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details