Hubbell Incorporated Pin and Sleeve Plug 332P6S

Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
Datasheet
Description
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - 332P6S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Plug
332P6S
Pin and Sleeve Plug 332P6S
COMPUTER TYPE TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, UL 1686, CSA APPROVAL 220 TO 240 VAC VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT ERICSON. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT COLOR BLUE
  • COMPUTER TYPE
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.53 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA APPROVAL
  • 220 TO 240 VAC VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, SPLASH PROOF, UV RESISTANT
  • ERICSON. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION SITE, FOOD PROCESSING, FOOD SERVICE, MACHINE BUILD, MARINA, PLANT MAINTENANCE, PULP/PAPER MILL, TEMPORARY POWER SETUP, WASTE WATER TREATMENT
  • COLOR BLUE
Supplier's Site Datasheet
BRYT Pin & Sleeve - 332P6S - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Pin & Sleeve
332P6S
BRYT Pin & Sleeve 332P6S
Ps, Iec, Plug, 2P3W, 32A 220-240V,

Ps, Iec, Plug, 2P3W, 32A 220-240V,

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number 332P6S 332P6S
Product Name Pin and Sleeve Plug BRYT Pin & Sleeve
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA
Type / Features Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM2-D013 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
AC Power Entry Modules - 1579242 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Grounding Heavy Duty Angle Plug, 60 Amp 125/250 Volt 14-60P - S1460P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details