Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3316DB

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1-1/16 INCH CONNECTOR BODY OUTER DIAMETER 5-3/16 INCH
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1-1/16 INCH CONNECTOR BODY OUTER DIAMETER 5-3/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3316DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3316DB
Armored Cable/Flex Conduit Connector 3316DB
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 3 INCH SQUEEZE INSTALLATION UL (CANADA AND US), CSA APPROVAL 1 PER CARTON STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE THREAD LENGTH 1-1/16 INCH CONNECTOR BODY OUTER DIAMETER 5-3/16 INCH
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 3 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 1 PER CARTON STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEX METAL CONDUIT, MCI, MCI-A, AC CABLE
  • THREAD LENGTH 1-1/16 INCH
  • CONNECTOR BODY OUTER DIAMETER 5-3/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3316DB
Product Name Armored Cable/Flex Conduit Connector
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details