Hubbell Wiring Device-Kellems Grip Wstrn Elec, .88-1.25", 1", Stl Hubbell Wiring Devices 3313003

Description
GRIP WSTRN ELEC, .88-1.25", 1", STL
Description
GRIP WSTRN ELEC, .88-1.25", 1", STL

Suppliers

Company
Product
Description
Supplier Links
Grip Wstrn Elec, .88-1.25
Chicago, IL, United States
Grip Wstrn Elec, .88-1.25", 1", Stl Hubbell Wiring Devices
89H2561
Grip Wstrn Elec, .88-1.25", 1", Stl Hubbell Wiring Devices 89H2561
GRIP WSTRN ELEC, .88-1.25", 1", STL

GRIP WSTRN ELEC, .88-1.25", 1", STL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89H2561
Product Name Grip Wstrn Elec, .88-1.25", 1", Stl Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190112 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details