Hubbell Incorporated Pin and Sleeve Receptacle 330R4W

Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 330R4W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Receptacle
330R4W
Pin and Sleeve Receptacle 330R4W
POLARIZED TYPE NYLON MATERIAL 3 WIRE(S) UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL 125 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING 2 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING DOOR BRYANT. BRAND APPLICABLE STANDARD ICE 309-1, IEC 309-2 COLOR YELLOW ENCLOSURE IP67 OPERATING TEMPERATURE -40 TO 95 DEG C SLEEVE MATERIAL BRASS
  • POLARIZED TYPE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • UL 1682, UL 1686, CSA C22.2, CE, NOM APPROVAL
  • 125 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING DOOR
  • BRYANT. BRAND
  • APPLICABLE STANDARD ICE 309-1, IEC 309-2
  • COLOR YELLOW
  • ENCLOSURE IP67
  • OPERATING TEMPERATURE -40 TO 95 DEG C
  • SLEEVE MATERIAL BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 330R4W
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Watertight; Moisture or Oil Resistant
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM2-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L6-20 Receptacle - 88031081 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-20
View Details