Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3308

Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 45/64 INCH THROAT INNER DIAMETER 1.93 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 45/64 INCH THROAT INNER DIAMETER 1.93 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3308 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3308
Armored Cable/Flex Conduit Connector 3308
STRAIGHT TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 45/64 INCH THROAT INNER DIAMETER 1.93 INCH USED ON FLEXIBLE METAL CONDUIT
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/4 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 45/64 INCH
  • THROAT INNER DIAMETER 1.93 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3308
Product Name Armored Cable/Flex Conduit Connector
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details