Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3304DB

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2.0625 INCH SADDLE INSTALLATION UL 514B APPROVAL 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2.0625 INCH SADDLE INSTALLATION UL 514B APPROVAL 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3304DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3304DB
Armored Cable/Flex Conduit Connector 3304DB
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2.0625 INCH SADDLE INSTALLATION UL 514B APPROVAL 5 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 2.0625 INCH
  • SADDLE INSTALLATION
  • UL 514B APPROVAL
  • 5 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3304DB
Product Name Armored Cable/Flex Conduit Connector
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details