Hubbell Wiring Device-Kellems Duplex/Single Receptacle 3232-S

Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL
Datasheet
Description
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-S - Hubbell Wiring Device-Kellems
Milford, CT, USA
Duplex/Single Receptacle
3232-S
Duplex/Single Receptacle 3232-S
DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL

DUPLEX TYPE; THERMOPLASTIC MATERIAL; BROWN COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); IMPACT RESISTANT; PUSH, SIDE WIRING; TRADEMASTER[R] BRAND; APPLICABL

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 3232-S
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
NEMA L6-20R Locking Device - Q-828 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers