Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3205

Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 4-13/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH THROAT INNER DIAMETER 1.21 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet
Description
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 4-13/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH THROAT INNER DIAMETER 1.21 INCH USED ON FLEXIBLE METAL CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3205 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3205
Armored Cable/Flex Conduit Connector 3205
90 DEG TYPE ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL 4-13/64 INCH SQUEEZE INSTALLATION UL (CANADA AND US) APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND THREAD LENGTH 43/64 INCH THROAT INNER DIAMETER 1.21 INCH USED ON FLEXIBLE METAL CONDUIT
  • 90 DEG TYPE
  • ELECTRO ZINC PLATED MALLEABLE IRON MATERIAL
  • 4-13/64 INCH
  • SQUEEZE INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
  • THREAD LENGTH 43/64 INCH
  • THROAT INNER DIAMETER 1.21 INCH
  • USED ON FLEXIBLE METAL CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3205
Product Name Armored Cable/Flex Conduit Connector
Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2025330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details