Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3203-8

Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet
Description
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3203-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3203-8
Armored Cable/Flex Conduit Connector 3203-8
90 DEG TYPE MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 20 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT SINGLE CABLE OPENING RACO. BRAND
  • 90 DEG TYPE
  • MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 20 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • RACO. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3203-8
Product Name Armored Cable/Flex Conduit Connector
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details