Hubbell Electrical Products Armored Cable/Flex Conduit Connector 3202DB

Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/4 INCH SADDLE INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/4 INCH SADDLE INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 3202DB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
3202DB
Armored Cable/Flex Conduit Connector 3202DB
90 DEGREE TYPE ZINC PLATED MALLEABLE IRON/STEEL MATERIAL 2-1/4 INCH SADDLE INSTALLATION UL 514B APPROVAL 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING
  • 90 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON/STEEL MATERIAL
  • 2-1/4 INCH
  • SADDLE INSTALLATION
  • UL 514B APPROVAL
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEXIBLE METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3202DB
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details