Hubbell Incorporated Pin and Sleeve Connector 316C4S

Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH WITH CABLE GLAND
Datasheet
Description
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH WITH CABLE GLAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 316C4S - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Connector
316C4S
Pin and Sleeve Connector 316C4S
TYPE 6 NYLON MATERIAL 0.275 INCH MIN. CABLE OUTER DIAMETER 0.53 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL, CSA APPROVAL 100 TO 130 V VOLTAGE RATING 16 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF ERICSON. BRAND ENCLOSURE IP44 SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH WITH CABLE GLAND
  • TYPE 6 NYLON MATERIAL
  • 0.275 INCH MIN. CABLE OUTER DIAMETER
  • 0.53 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 100 TO 130 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • ERICSON. BRAND
  • ENCLOSURE IP44
  • SIZE 5.32 INCH LENGTH X 2.68 INCH WIDTH
  • WITH CABLE GLAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316C4S
Product Name Pin and Sleeve Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Voltage Rating 100 to 130 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1661050 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details