Hubbell Incorporated Pin and Sleeve Inlet 316B6W

Description
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 200 TO 250 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet
Description
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 200 TO 250 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - 316B6W - Hubbell Incorporated
Orange, CT, USA
Pin and Sleeve Inlet
316B6W
Pin and Sleeve Inlet 316B6W
NYLON MATERIAL 3 WIRE(S) CE, NOM APPROVAL 200 TO 250 V VOLTAGE RATING IP67 ENCLOSURE 16 AMPERE (INTERNATIONAL) CURRENT RATING 2 POLE(S) WATER TIGHT BLUE COLOR CODE BRYANT. BRAND APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
  • NYLON MATERIAL
  • 3 WIRE(S)
  • CE, NOM APPROVAL
  • 200 TO 250 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 16 AMPERE (INTERNATIONAL) CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • BRYANT. BRAND
  • APPLICABLE STANDARD IEC 309-1, IEC 309-2, VDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 316B6W
Product Name Pin and Sleeve Inlet
Power Type AC Power Connector
Device Type Plug
Standards / Certifications NOM; CE
Type / Features Watertight
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4301.1014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Straight Receptacle - F41S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q493-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers