Hubbell Lighting, Inc. Outdoor Lampholder 308-13-M

Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE GARDEN GREEN FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE DOWN AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 308 MODEL
Datasheet
Description
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE GARDEN GREEN FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE DOWN AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 308 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - 308-13-M - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Lampholder
308-13-M
Outdoor Lampholder 308-13-M
BULLET STYLE TYPE DIE-CAST ALUMINUM MATERIAL 5-3/8 INCH DIA X 8-1/4 INCH L SIZE GARDEN GREEN FINISH UL 1598, CSA APPROVAL DAMP LOCATION APPLICATION 1/2 INCH SWIVEL KNUCKLE MOUNTING PAR38 INCANDESCENT LAMP TYPE 175 W LAMP WATTAGE MEDIUM LAMP BASE TYPE DOWN AIMING POSITION INCLUDES EXTENSION RING, WEATHERTIGHT LENS 308 MODEL
  • BULLET STYLE TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 5-3/8 INCH DIA X 8-1/4 INCH L SIZE
  • GARDEN GREEN FINISH
  • UL 1598, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • PAR38 INCANDESCENT LAMP TYPE
  • 175 W LAMP WATTAGE
  • MEDIUM LAMP BASE TYPE
  • DOWN AIMING POSITION
  • INCLUDES EXTENSION RING, WEATHERTIGHT LENS
  • 308 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 308-13-M
Product Name Outdoor Lampholder
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details