Hubbell Electrical Products Rigid/EMT Conduit Coupling 3028

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-3/4 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-3/4 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 3028 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
3028
Rigid/EMT Conduit Coupling 3028
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 2-3/4 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 2-3/4 INCH DIAMETER 5 PER CARTON STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 2-3/4 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 2-3/4 INCH DIAMETER
  • 5 PER CARTON STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3028
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details