Hubbell Electrical Products Rigid/EMT Conduit Coupling 3022

Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-1/2 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-1/2 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 3022 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
3022
Rigid/EMT Conduit Coupling 3022
SET SCREW TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-1/2 INCH EMT/IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 1-1/8 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1-1/2 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 1-1/8 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 3022
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details