Hubbell Electrical Products Explosionproof Instrument Enclosure 2GRB

Description
7 INCH H SIZE 1 1/2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet
Description
7 INCH H SIZE 1 1/2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Instrument Enclosure - 2GRB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Instrument Enclosure
2GRB
Explosionproof Instrument Enclosure 2GRB
7 INCH H SIZE 1 1/2 INCH HUB SIZE UL 886, UL 1203, CSA C22.2, FM APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE DOME COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH KILLARK[R] BRAND GR MODEL
  • 7 INCH H SIZE
  • 1 1/2 INCH HUB SIZE
  • UL 886, UL 1203, CSA C22.2, FM APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • DOME COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • CORROSION RESISTANT, DUST IGNITION PROOF, EXPLOSION PROOF
  • ELECTROSTATICALLY APPLIED GRAY EPOXY/POLYESTER POWDER COATED BODY FINISH
  • KILLARK[R] BRAND
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 2GRB
Product Name Explosionproof Instrument Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 9.84 inch (250 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details