POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; L15-30R CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 250 V 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUN
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 29W75AM |
| Product Name | Locking Device Connector |
| Standards / Certifications | UL; CSA |
| Type / Features | Locking |
| Phase | Three |