Hubbell Wiring Device-Kellems Locking Device Connector 29W09AM

Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RAT
Description
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RAT

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Locking Device Connector
29W09AM
Locking Device Connector 29W09AM
POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RAT

POLARIZED TYPE; POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL; YELLOW COLOR; NON-NEMA CONFIGURATION; 4 WIRE(S); UL, UL 498, CSA, CSA C22.2 APPROVAL; 120/208 V STAR 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RAT

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number 29W09AM
Product Name Locking Device Connector
Standards / Certifications UL; CSA
Type / Features Locking
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
Heavy Duty Power Connectors - 29022 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
2 Type-C + 1 Type-A Triple USB Ports with 21W USB In Wall Outlet - ERU2321ACC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Solar Connectors - 1-2472928-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details