Hubbell Electrical Products RIGID/EMT CONDUIT CONNECTOR 2962RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.62 INCH EMT CONDUIT USED ON 0.94 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.62 INCH EMT CONDUIT USED ON 0.94 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT CONNECTOR - 2962RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT CONNECTOR
2962RT
RIGID/EMT CONDUIT CONNECTOR 2962RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 2.62 INCH EMT CONDUIT USED ON 0.94 INCH THREAD LENGTH UL (CANADA AND US), CSA APPROVAL 4.25 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE RAINTIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2.62 INCH
  • EMT CONDUIT USED ON
  • 0.94 INCH THREAD LENGTH
  • UL (CANADA AND US), CSA APPROVAL
  • 4.25 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • RAINTIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2962RT
Product Name RIGID/EMT CONDUIT CONNECTOR
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details