Hubbell Electrical Products RIGID/EMT CONDUIT COUPLING 2954RT

Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet
Description
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT COUPLING - 2954RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT COUPLING
2954RT
RIGID/EMT CONDUIT COUPLING 2954RT
COMPRESSION TYPE ZINC ELECTROPLATED STEEL MATERIAL 4.68 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 4.68 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE RAINTIGHT
  • COMPRESSION TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 4.68 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 4.68 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2954RT
Product Name RIGID/EMT CONDUIT COUPLING
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 754192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Cold Rolled Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details