Hubbell Electrical Products RIGID/EMT CONDUIT CONNECTOR 2940RT

Description
COMPRESSION TYPE STEEL MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.81 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.81 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RIGID/EMT CONDUIT CONNECTOR - 2940RT - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
RIGID/EMT CONDUIT CONNECTOR
2940RT
RIGID/EMT CONDUIT CONNECTOR 2940RT
COMPRESSION TYPE STEEL MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.81 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 3.62 INCH DIAMETER 1 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 2.5 INCH
  • EMT CONDUIT USED ON
  • 0.81 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 3.62 INCH DIAMETER
  • 1 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2940RT
Product Name RIGID/EMT CONDUIT CONNECTOR
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details