Hubbell Electrical Products Octagon/Round Box - Steel 294

Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 22.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 22.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octagon/Round Box - Steel - 294 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Octagon/Round Box - Steel
294
Octagon/Round Box - Steel 294
CEILING/WALL LIGHTING FIXTURE TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/8 INCH ROUND SHAPE UL 514A, CSA C22.2 APPROVAL 4 INCH DIAMETER 10 STANDARD PACKAGE 22.3 CU INCH CAPACITY (1) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE 5 KNOCKOUT(S) (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION NONE CLAMP TYPE RACO[R] BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • CEILING/WALL LIGHTING FIXTURE TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 2-1/8 INCH
  • ROUND SHAPE
  • UL 514A, CSA C22.2 APPROVAL
  • 4 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 22.3 CU INCH CAPACITY
  • (1) 1/2 INCH CONDUIT BOTTOM, (2) CABLE SIDES, (2) 1/2 INCH CONDUIT SIDES KNOCKOUT SIZE
  • 5 KNOCKOUT(S)
  • (1) BOTTOM, (4) SIDES KNOCKOUT LOCATION
  • NONE CLAMP TYPE
  • RACO[R] BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 294
Product Name Octagon/Round Box - Steel
Type Junction Box
Shape Round
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411FBUBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details