Hubbell Electrical Products Rigid/EMT Conduit Connector 2912-8

Description
COMPRESSION TYPE STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2912-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2912-8
Rigid/EMT Conduit Connector 2912-8
COMPRESSION TYPE STEEL MATERIAL 1.58 INCH EMT CONDUIT USED ON 0.46 INCH THREAD LENGTH UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL 1.16 INCH DIAMETER 25 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT, CORROSION RESISTANT INSULATED THROAT TYPE 29 MODEL
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.58 INCH
  • EMT CONDUIT USED ON
  • 0.46 INCH THREAD LENGTH
  • UL 514-B, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 1.16 INCH DIAMETER
  • 25 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • 29 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2912-8
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details