Hubbell Electrical Products Rigid/EMT Conduit Connector 2894

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2894 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2894
Rigid/EMT Conduit Connector 2894
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-59/64 INCH
  • EMT CONDUIT USED ON
  • 1-15/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 4-1/4 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2894
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details