Hubbell Electrical Products Rigid/EMT Conduit Connector 2890

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2890 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2890
Rigid/EMT Conduit Connector 2890
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-45/64 INCH
  • EMT CONDUIT USED ON
  • 1-11/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 3-5/32 INCH DIAMETER
  • 12 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2890
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2687469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details