Hubbell Electrical Products Service Entrance Cable Connector 2855

Description
DIE-CAST ZINC MATERIAL 1-5/16 INCH OVAL SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 2 AWG CABLE SIZE UL 514B APPROVAL 39/64 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-WATERTIGHT HUBBELL. BRAND
Datasheet
Description
DIE-CAST ZINC MATERIAL 1-5/16 INCH OVAL SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 2 AWG CABLE SIZE UL 514B APPROVAL 39/64 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-WATERTIGHT HUBBELL. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - 2855 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Service Entrance Cable Connector
2855
Service Entrance Cable Connector 2855
DIE-CAST ZINC MATERIAL 1-5/16 INCH OVAL SERVICE ENTRANCE CABLE USED ON (3) 6 AWG, (3) 2 AWG CABLE SIZE UL 514B APPROVAL 39/64 INCH DIAMETER 1-1/4 INCH TRADE SIZE NON-WATERTIGHT HUBBELL. BRAND
  • DIE-CAST ZINC MATERIAL
  • 1-5/16 INCH
  • OVAL SERVICE ENTRANCE CABLE USED ON
  • (3) 6 AWG, (3) 2 AWG CABLE SIZE
  • UL 514B APPROVAL
  • 39/64 INCH DIAMETER
  • 1-1/4 INCH TRADE SIZE
  • NON-WATERTIGHT
  • HUBBELL. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2855
Product Name Service Entrance Cable Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details