Hubbell Electrical Products Rigid/EMT Conduit Connector 2844

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2844 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2844
Rigid/EMT Conduit Connector 2844
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-59/64 INCH EMT CONDUIT USED ON 1-15/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 4-1/4 INCH DIAMETER 10 PER CARTON STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-59/64 INCH
  • EMT CONDUIT USED ON
  • 1-15/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 4-1/4 INCH DIAMETER
  • 10 PER CARTON STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2844
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details