Hubbell Electrical Products Rigid/EMT Conduit Connector 2840

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2840 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2840
Rigid/EMT Conduit Connector 2840
COMPRESSION TYPE DIE CAST ZINC MATERIAL 2-45/64 INCH EMT CONDUIT USED ON 1-11/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 3-5/32 INCH DIAMETER 12 PER CARTON STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 2-45/64 INCH
  • EMT CONDUIT USED ON
  • 1-11/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 3-5/32 INCH DIAMETER
  • 12 PER CARTON STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2840
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details