Hubbell Electrical Products Rigid/EMT Conduit Coupling 2826

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-11/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-11/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2826 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2826
Rigid/EMT Conduit Coupling 2826
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-11/32 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH DIAMETER 40 PER CARTON STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 13/32 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-11/32 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH DIAMETER
  • 40 PER CARTON STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 13/32 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2826
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details