Hubbell Electrical Products Rigid/EMT Conduit Coupling 2825

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-1/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-1/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 2825 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Coupling
2825
Rigid/EMT Conduit Coupling 2825
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 2-1/8 INCH EMT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT HEX WIDTH 3/8 INCH
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 2-1/8 INCH
  • EMT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 1-25/32 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • HEX WIDTH 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2825
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details