Hubbell Electrical Products Rigid/EMT Conduit Connector 2805

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON 49/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON 49/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2805 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2805
Rigid/EMT Conduit Connector 2805
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-53/64 INCH EMT CONDUIT USED ON 49/64 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-25/32 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 1-53/64 INCH
  • EMT CONDUIT USED ON
  • 49/64 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 1-25/32 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2805
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details