Hubbell Electrical Products Rigid/EMT Conduit Connector 2804

Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-33/64 INCH EMT CONDUIT USED ON 23/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-33/64 INCH EMT CONDUIT USED ON 23/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2804 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2804
Rigid/EMT Conduit Connector 2804
COMPRESSION TYPE DIE CAST ZINC MATERIAL 1-33/64 INCH EMT CONDUIT USED ON 23/32 INCH THREAD LENGTH UL, CSA C22.2 APPROVAL 1-13/32 INCH DIAMETER 200 PER CARTON STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE CAST ZINC MATERIAL
  • 1-33/64 INCH
  • EMT CONDUIT USED ON
  • 23/32 INCH THREAD LENGTH
  • UL, CSA C22.2 APPROVAL
  • 1-13/32 INCH DIAMETER
  • 200 PER CARTON STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2804
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details