Hubbell Electrical Products Armored Cable/Flex Conduit Connector 2800

Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-7/16 INCH (1) SCREW, SNAP DOWN INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG, 10/3 AWG ARMORED CABLE, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG HCF CABLE, 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG METAL CLAD CABLE CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING HUBBELL[R] BRAND THROAT INNER DIAMETER 7/16 INCH
Datasheet
Description
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-7/16 INCH (1) SCREW, SNAP DOWN INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG, 10/3 AWG ARMORED CABLE, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG HCF CABLE, 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG METAL CLAD CABLE CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING HUBBELL[R] BRAND THROAT INNER DIAMETER 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 2800 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Armored Cable/Flex Conduit Connector
2800
Armored Cable/Flex Conduit Connector 2800
STRAIGHT TYPE ELECTRO ZINC PLATED STEEL MATERIAL 1-7/16 INCH (1) SCREW, SNAP DOWN INSTALLATION UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG, 10/3 AWG ARMORED CABLE, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG HCF CABLE, 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG METAL CLAD CABLE CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/HCF CABLE/METAL CLAD CABLE SINGLE CABLE OPENING HUBBELL[R] BRAND THROAT INNER DIAMETER 7/16 INCH
  • STRAIGHT TYPE
  • ELECTRO ZINC PLATED STEEL MATERIAL
  • 1-7/16 INCH
  • (1) SCREW, SNAP DOWN INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG, 10/3 AWG ARMORED CABLE, 14/2 AWG, 14/3 AWG, 12/2 AWG, 12/3 AWG, 10/2 AWG HCF CABLE, 14/2 AWG, 14/3 AWG, 14/4 AWG, 12/2 AWG, 12/3 AWG, 12/4 AWG, 10/2 AWG METAL CLAD CABLE CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/HCF CABLE/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HUBBELL[R] BRAND
  • THROAT INNER DIAMETER 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2800
Product Name Armored Cable/Flex Conduit Connector
Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details