Hubbell Incorporated Locking Device Connector 27W47BRY

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 27W47BRY - Hubbell Incorporated
Orange, CT, USA
Locking Device Connector
27W47BRY
Locking Device Connector 27W47BRY
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL YELLOW COLOR L5-20R CONFIGURATION 3 WIRE(S) UL 498, UL 544, CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) MOISTURE RESISTANT, WATER TIGHT 18 TO 10 AWG CORD SIZE BRYANT[R] BRAND APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J) CONTACT MATERIAL NICKEL PLATED BRASS
  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE INTERIOR, THERMOPLASTIC ELASTOMER HOUSING MATERIAL
  • YELLOW COLOR
  • L5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL 498, UL 544, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • MOISTURE RESISTANT, WATER TIGHT
  • 18 TO 10 AWG CORD SIZE
  • BRYANT[R] BRAND
  • APPLICABLE STANDARD NEMA WD 1, NEMA WD 6, OSHA 1926.405 (J)
  • CONTACT MATERIAL NICKEL PLATED BRASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number 27W47BRY
Product Name Locking Device Connector
Power Type AC Power Connector
Standards / Certifications UL; CSA
Type / Features Watertight; Moisture or Oil Resistant
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Type 7U.01 - Power outlet for electrical enclosures - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
7/8
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Voltage Rating ? to 7 volts
View Details
IP67 Watertight Angled Receptacle - F44.57A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details