Hubbell Electrical Products Concrete Ring/Box Ring - Steel 279

Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (3/4 INCH - 1 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (3/4 INCH - 1 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 279 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
279
Concrete Ring/Box Ring - Steel 279
OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (3/4 INCH - 1 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL
  • 4 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 49.3 CU INCH CAPACITY
  • (3/4 INCH - 1 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • HUBBELL., RACO. BRAND
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 279
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details