Hubbell Electrical Products Concrete Ring/Box Ring - Steel 278

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 278 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
278
Concrete Ring/Box Ring - Steel 278
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 3-1/2 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 43 CU INCH CAPACITY
  • (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 278
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.66 inch (93 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details