Hubbell Electrical Products Concrete Ring/Box Ring - Steel 277

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 277 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
277
Concrete Ring/Box Ring - Steel 277
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 3 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 37 CU INCH CAPACITY
  • (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE
  • 8 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 277
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413BKS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
General Purpose Enclosures - 5095154 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.87 inch (200 mm)
Width 4.33 inch (110 mm)
View Details