Hubbell Electrical Products Rigid/EMT Conduit Connector 2762

Description
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet
Description
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 2762 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Rigid/EMT Conduit Connector
2762
Rigid/EMT Conduit Connector 2762
90 DEG TYPE DIE CAST ZINC MATERIAL EMT CONDUIT USED ON UL, CSA C22.2 APPROVAL 15/16 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE 1/2 INCH TRADE SIZE
  • 90 DEG TYPE
  • DIE CAST ZINC MATERIAL
  • EMT CONDUIT USED ON
  • UL, CSA C22.2 APPROVAL
  • 15/16 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number 2762
Product Name Rigid/EMT Conduit Connector
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details