Hubbell Electrical Products Concrete Ring/Box Ring - Steel 276

Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 6 INCH UL 514A, CSA C22.2 APPROVAL 74 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet
Description
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 6 INCH UL 514A, CSA C22.2 APPROVAL 74 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Ring/Box Ring - Steel - 276 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Concrete Ring/Box Ring - Steel
276
Concrete Ring/Box Ring - Steel 276
OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 6 INCH UL 514A, CSA C22.2 APPROVAL 74 CU INCH CAPACITY (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
  • OCTAGON TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 6 INCH
  • UL 514A, CSA C22.2 APPROVAL
  • 74 CU INCH CAPACITY
  • (1/2 INCH TO 3/4 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE
  • 16 KNOCKOUT(S)
  • APPLICABLE STANDARD ANSI, NEMA OS1
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number 276
Product Name Concrete Ring/Box Ring - Steel
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details